Panasonic Snap Action, Limit Switches AH1482619-A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4110-5-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4110-5-ND
Snap Action, Limit Switches 255-4110-5-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-4110-5-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2326091 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - 450-SAJ101XHL0N74SNOPTQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details