Panasonic Snap Action, Limit Switches ASQMR11630A

Description
SWITCH SNAP ACT FAIL DETECT 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT FAIL DETECT 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-ASQMR11630A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-ASQMR11630A-ND
Snap Action, Limit Switches 255-ASQMR11630A-ND
SWITCH SNAP ACT FAIL DETECT 16V

SWITCH SNAP ACT FAIL DETECT 16V

Buy Now Datasheet
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic - 36AJ7980 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
36AJ7980
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic 36AJ7980
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Wire Leaded; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-ASQMR11630A-ND 36AJ7980
Product Name Snap Action, Limit Switches Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1444-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details