Panasonic Snap Action, Limit Switches AV11853F

Description
SWITCH SNAP ACT 3PST-NO 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT 3PST-NO 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6116-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6116-ND
Snap Action, Limit Switches 255-6116-ND
SWITCH SNAP ACT 3PST-NO 10A 125V

SWITCH SNAP ACT 3PST-NO 10A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV11853F
Basic / Snap Action Switches AV11853F
Basic / Snap Action Switches 3 FormA, 10.1A, QC

Basic / Snap Action Switches 3 FormA, 10.1A, QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-6116-ND AV11853F
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications 3PST
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - K2001319 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details