Panasonic Micro Switches AVT32023

Description
Panasonic AVT32023 Micro Switch
Request a Quote Datasheet
Description
Panasonic AVT32023 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 6990445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990445
Micro Switches 6990445
Panasonic AVT32023 Micro Switch

Panasonic AVT32023 Micro Switch

Supplier's Site
Micro Switches - 1738350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738350
Micro Switches 1738350
Panasonic AVT32023 Micro Switch

Panasonic AVT32023 Micro Switch

Supplier's Site
Snap Action, Limit Switches - 255-6135-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6135-ND
Snap Action, Limit Switches 255-6135-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT32023
Basic / Snap Action Switches AVT32023
Basic / Snap Action Switches 100mA to 3A, Pin Plunger, Solder

Basic / Snap Action Switches 100mA to 3A, Pin Plunger, Solder

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Solder, 3 A, 250 V Rohs Compliant Panasonic - 71Y8823 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Solder, 3 A, 250 V Rohs Compliant Panasonic
71Y8823
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Solder, 3 A, 250 V Rohs Compliant Panasonic 71Y8823
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Pin Plunger, Solder, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Pin Plunger, Solder, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 6990445 255-6135-ND AVT32023 71Y8823
Product Name Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Solder, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Pin plunger Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder; Solder Solder
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1441-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details