SWITCH SNAP ACTION SPDT 3A 250V
Basic / Snap Action Switches SPDT Hinge Simulated Roller Lever, Wire
SWITCH; Microswitch Type:Miniature; Contact Configuration:SPDT; Product Range:-; Operating Force Max:1.18N RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 255-2046-ND | ABV1614619 | 10C3220 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Switch; Microswitch Type Panasonic |
| Actuator Style | Lever Style; Roller Style | Roller Lever | |
| Features | Dustproof | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps |