Panasonic Snap Action, Limit Switches AV400461

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3748-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3748-ND
Snap Action, Limit Switches 255-3748-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV400461
Basic / Snap Action Switches AV400461
Basic / Snap Action Switches SPDT 0.1A, Pin Plunger, Solder

Basic / Snap Action Switches SPDT 0.1A, Pin Plunger, Solder

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc, 0.98N Rohs Compliant Panasonic - 26AK5592 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, 0.98N Rohs Compliant Panasonic
26AK5592
Microswitch, Spdt, 0.1A, 30Vdc, 0.98N Rohs Compliant Panasonic 26AK5592
MICROSWITCH, SPDT, 0.1A, 30VDC, 0.98N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 0.1A, 30VDC, 0.98N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3748-ND AV400461 26AK5592
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 0.1A, 30Vdc, 0.98N Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details
Snap Action Switches - 2351445-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2EW-R5-B03MR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details