Panasonic Snap Action, Limit Switches ABV161661

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3800-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3800-ND
Snap Action, Limit Switches 255-3800-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Abv Series, Spdt, Roller Lever, Wire Leaded, 3 A, 250 V Rohs Compliant Panasonic - 70C5914 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Abv Series, Spdt, Roller Lever, Wire Leaded, 3 A, 250 V Rohs Compliant Panasonic
70C5914
Microswitch, Abv Series, Spdt, Roller Lever, Wire Leaded, 3 A, 250 V Rohs Compliant Panasonic 70C5914
Microswitch, ABV Series, SPDT, Roller Lever, Wire Leaded, 3 A, 250 V RoHS Compliant: Yes

Microswitch, ABV Series, SPDT, Roller Lever, Wire Leaded, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-3800-ND 70C5914
Product Name Snap Action, Limit Switches Microswitch, Abv Series, Spdt, Roller Lever, Wire Leaded, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details