C&K Components Snap Action, Limit Switches ASKHC2A04AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1410-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1410-ND
Snap Action, Limit Switches CKN1410-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Microswitch, Spdt, 15A, 250Vac; Microswitch Type C&k Components - 34AH5760 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 15A, 250Vac; Microswitch Type C&k Components
34AH5760
Microswitch, Spdt, 15A, 250Vac; Microswitch Type C&k Components 34AH5760
MICROSWITCH, SPDT, 15A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 15A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Switch, GENERAL PURPOSE, Snap-Acting, HINGED Roller LEVER Actuator, QUICK-CONN - 70128580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, GENERAL PURPOSE, Snap-Acting, HINGED Roller LEVER Actuator, QUICK-CONN
70128580
Switch, GENERAL PURPOSE, Snap-Acting, HINGED Roller LEVER Actuator, QUICK-CONN 70128580
General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2A04AC
Basic / Snap Action Switches ASKHC2A04AC
Basic / Snap Action Switches SPDT 15A .250" QC

Basic / Snap Action Switches SPDT 15A .250" QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1410-ND 34AH5760 70128580 ASKHC2A04AC
Product Name Snap Action, Limit Switches Microswitch, Spdt, 15A, 250Vac; Microswitch Type C&k Components Switch, GENERAL PURPOSE, Snap-Acting, HINGED Roller LEVER Actuator, QUICK-CONN Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 3.99 oz (1.11 N) 4 oz (1.11 N) 20.14 oz (5.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details