Panasonic Snap Action, Limit Switches AV4524

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3404-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3404-ND
Snap Action, Limit Switches 255-3404-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4524
Basic / Snap Action Switches AV4524
Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-3404-ND AV4524
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Standards and Certifications RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2001375 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details