Panasonic Snap Action, Limit Switches ASQ10418

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6482-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6482-ND
Snap Action, Limit Switches 255-6482-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic - 76M9239 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic
76M9239
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic 76M9239
MICROSWITCH, SPDT, 0.1A, 30VDC, 1.5N; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 30VDC, 1.5N; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10418
Basic / Snap Action Switches ASQ10418
Basic / Snap Action Switches SWITCH SNAP LVR SPDT .1A SLD

Basic / Snap Action Switches SWITCH SNAP LVR SPDT .1A SLD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6482-ND 76M9239 ASQ10418
Product Name Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers