Panasonic Snap Action, Limit Switches ABV1616613

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5834-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5834-ND
Snap Action, Limit Switches 255-5834-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic - 26AK5561 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
26AK5561
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic 26AK5561
MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1616613
Basic / Snap Action Switches ABV1616613
Basic / Snap Action Switches ABV (BV) Turquo

Basic / Snap Action Switches ABV (BV) Turquo

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5834-ND 26AK5561 ABV1616613
Product Name Snap Action, Limit Switches Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3305-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326140 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details