The ADPFC2W04AC-ND is a general-purpose snap-acting switch designed for applications such as garage door openers and vending machines. It features a contact rating of 15 amps at 125 and 250 V AC, with a long electrical life of 75,000 cycles at 25 amps and 200,000 cycles at 15 amps. The switch operates effectively within a temperature range of -55°C to +150°C and has a minimum insulation resistance of 1,000 M ohm. The dielectric strength is rated at 1,000 Vrms minimum at sea level. This switch is available in both single and double pole configurations, with various actuator options including pin plunger and lever types. The housing is made from heat-resistant phenolic material, and the contacts utilize fine silver or silver alloy, depending on the rating. The mounting torque specifications are 3 in/lbs maximum for the switch and 20 in/lbs maximum for the mounting nut. The product is UL approved, ensuring compliance with safety standards.
SWITCH SNAP ACTION DPDT 15A 125V
Basic / Snap Action Switches General Purpose Snap-acting Switch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | ADPFC2W04AC-ND | ADPFC2W04AC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | |
| Maximum Current | 15 amps |