C&K Components Snap Action, Limit Switches ADPDC2T04AY

Description
SWITCH SNAP ACT DPST-NO 15A 125V
Request a Quote
Description
SWITCH SNAP ACT DPST-NO 15A 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADPDC2T04AY-ND is a general-purpose snap-acting limit switch designed for applications such as garage door openers and vending machines. It features a contact rating of 15 amps at 125V AC and is capable of handling up to 25 amps at 277V AC. The switch has a long electrical life, rated for 75,000 cycles at 25 amps and 200,000 cycles at 15 amps. It operates effectively within a temperature range of -55°C to +150°C and has a minimum insulation resistance of 1,000 MΩ. The switch is constructed with a heat-resistant phenolic housing and utilizes various materials for its contacts, including gold and silver alloys, depending on the rating. The maximum operating force is 30 oz. (850 grams) for double pole configurations. The switch is suitable for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The ADPDC2T04AY-ND is a general-purpose snap-acting limit switch designed for applications such as garage door openers and vending machines. It features a contact rating of 15 amps at 125V AC and is capable of handling up to 25 amps at 277V AC. The switch has a long electrical life, rated for 75,000 cycles at 25 amps and 200,000 cycles at 15 amps. It operates effectively within a temperature range of -55°C to +150°C and has a minimum insulation resistance of 1,000 MΩ. The switch is constructed with a heat-resistant phenolic housing and utilizes various materials for its contacts, including gold and silver alloys, depending on the rating. The maximum operating force is 30 oz. (850 grams) for double pole configurations. The switch is suitable for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ADPDC2T04AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ADPDC2T04AY-ND
Snap Action, Limit Switches ADPDC2T04AY-ND
SWITCH SNAP ACT DPST-NO 15A 125V

SWITCH SNAP ACT DPST-NO 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2T04AY
Basic / Snap Action Switches ADPDC2T04AY
Basic / Snap Action Switches Switch Snap Dpst 15A Lever

Basic / Snap Action Switches Switch Snap Dpst 15A Lever

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ADPDC2T04AY-ND ADPDC2T04AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - K2017852 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details