SWITCH SNAP ACT SPDT 100MA 30V
MICROSWITCH, SIMULATED, SPDT, 100MA; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 0.1A, Hinge Simultd. Roller Levr
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 255-3403-ND | 70C6472 | AV444461 |
| Product Name | Snap Action, Limit Switches | Microswitch, Simulated, Spdt, 100Ma; Microswitch Type Panasonic | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller Lever | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | -13 to 176 F (-25 to 80 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |