DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH | |
| KEYLCK PLASTIC BI-POLAR | |
| LIMIT SWITCH, 9007, 240 VAC 10 A | |
| LIMIT SWITCH, 9007, 240 VAC 10AM | |
| LIMIT SWITCH, 9007, 600 V 10AMP | |
| LIMIT SWITCH, 9007, 600 VAC 12AM | |
| LIMIT SWITCH, 9007, 600 VAC 30AM | |
| LIMIT SWITCH, 9007, 9007C 2 NO/N | |
| LIMIT SWITCH, 9007, 9007CR 1 NO/ | |
| LIMIT SWITCH, 9007, 9007ML TOP P | |
| LIMIT SWITCH, 9007, MS PARALLEL | |
| LIMIT SWITCH, 9007, MS ROTARY SP | |
| LIMIT SWITCH, 9007, MS TOP PUSH | |
| LIMIT SWITCH, 9007AW, HEAVY DUTY | |
| LIMIT SWITCH, 9007C, COMPACT BOD | |
| LIMIT SWITCH, 9007C, FULL BODY, | |
| LIMIT SWITCH, 9007MS, MINIATURE, | |
| LMTSW 1.0M THRDED BRL PSHBTN | |
| LMTSW PG13 SIDE ROTRY | |
| LMTSW PG13 WOBBLE SPRING | |
| LMTSW PG9 WOBBLE STICK | |
| NEMA LIMIT SWITCH, 9007C, HEAVY | |
| NEMA LIMIT SWITCH, 9007FT, FOUND | |
| NO CSA APPROVED 2WI RF-BW | |
| SNAP LIMIT SWITCH, 9007, 600 V 1 | |
| SNAP LIMIT SWITCH, 9007, 600 VAC | |
| SNAP SWITCH, 9007CB, METAL SPRIN | |
| SNAP SWITCH, 9007CO, SPRING RETU | |
| SP2320 L | |
| SWITCH BALL NO | |
| SWITCH DETECT SPST-NO 100MA 50V | |
| SWITCH SNAP ACT DPST 100MA 30V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 28V | |
| SWITCH SNAP ACT SPDTX4 5A 250V | |
| SWITCH SNAP ACT SPST-NC 2A 125V | |
| SWITCH SNAP ACT SPST-NC 50MA 24V | |
| SWITCH SNAP ACT SPST-NC 5A 250V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 50MA 24V | |
| SWITCH SNAP ACT SPST-NO 5A 250V | |
| SWITCH SNAP ACTION DPST 6A 120V | |
| SWITCH SNAP ACTION DPST 6A 250V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 28V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 4A 250V | |
| SWITCH SNAP ACTION SPDT 50MA 24V | |
| SWITCH SNAP ACTION SPDT 5A 240V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 5A 50V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP ACTION SPDT 7A 115V | |
| SWITCH SNAP ACTION SPDT 8A 250V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| SWITCH STOPLAMP |
| << Prev | Next >> |