Panasonic Snap Action, Limit Switches AVT34323

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6140-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6140-ND
Snap Action, Limit Switches 255-6140-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT34323
Basic / Snap Action Switches AVT34323
Basic / Snap Action Switches 100mA to 3A, Hinge Lever Long, PCB

Basic / Snap Action Switches 100mA to 3A, Hinge Lever Long, PCB

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Long Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic - 71Y8833 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Long Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
71Y8833
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Long Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic 71Y8833
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Long Hinge Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Long Hinge Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6140-ND AVT34323 71Y8833
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Long Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style Lever Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details