Panasonic Snap Action, Limit Switches ASQ10410

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3525-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3525-ND
Snap Action, Limit Switches 255-3525-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Micro Switches - 6990104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990104
Micro Switches 6990104
Switch,pin plunger,SPDT,solder tm

Switch,pin plunger,SPDT,solder tm

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10410
Basic / Snap Action Switches ASQ10410
Basic / Snap Action Switches SWITCH SNAP SPDT .1A SEALED

Basic / Snap Action Switches SWITCH SNAP SPDT .1A SEALED

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic - 11N2966 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic
11N2966
Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic 11N2966
MICROSWITCH, SPDT, 0.1A, 30VDC, 1.5N; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 30VDC, 1.5N; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3525-ND 6990104 ASQ10410 11N2966
Product Name Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches Microswitch, Spdt, 0.1A, 30Vdc, 1.5N; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger) Pin plunger Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1041804 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details