Panasonic Snap Action, Limit Switches ABV1210619

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2039-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2039-ND
Snap Action, Limit Switches 255-2039-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic - 50F4090 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
50F4090
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic 50F4090
MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-2039-ND 50F4090
Product Name Snap Action, Limit Switches Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Actuating Force 10.58 oz (2.94 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435262-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details