Panasonic Snap Action, Limit Switches AV4624

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3741-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3741-ND
Snap Action, Limit Switches 255-3741-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Microswitch, Left Angle Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic - 71Y8854 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Left Angle Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic
71Y8854
Microswitch, Left Angle Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic 71Y8854
Microswitch, Left Angle Terminal, AV4 Series, SPDT, Hinge Lever, Through Hole, 500 mA RoHS Compliant: Yes

Microswitch, Left Angle Terminal, AV4 Series, SPDT, Hinge Lever, Through Hole, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4624
Basic / Snap Action Switches AV4624
Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3741-ND 71Y8854 AV4624
Product Name Snap Action, Limit Switches Microswitch, Left Angle Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details