C&K Components Snap Action, Limit Switches ASKHC2BB4AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1414-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1414-ND
Snap Action, Limit Switches CKN1414-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2BB4AC
Basic / Snap Action Switches ASKHC2BB4AC
Basic / Snap Action Switches SPDT 15A .178 QC BLK

Basic / Snap Action Switches SPDT 15A .178 QC BLK

Buy Now Datasheet
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components - 34AH5765 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components
34AH5765
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components 34AH5765
MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Switch, GENERAL PURPOSE, Snap-Acting, LARGE RED BUTTON, QUICK CONNECT TerminalS - 70128584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, GENERAL PURPOSE, Snap-Acting, LARGE RED BUTTON, QUICK CONNECT TerminalS
70128584
Switch, GENERAL PURPOSE, Snap-Acting, LARGE RED BUTTON, QUICK CONNECT TerminalS 70128584
General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1414-ND ASKHC2BB4AC 34AH5765 70128584
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components Switch, GENERAL PURPOSE, Snap-Acting, LARGE RED BUTTON, QUICK CONNECT TerminalS
Actuator Style Round (Pin Plunger) Button Pushbutton Style
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 20 oz (5.56 N) 20.14 oz (5.6 N) 20 oz (5.56 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2FC Ultra Subminiature Basic Switch - D2FC-7 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details