Panasonic Snap Action, Limit Switches AV31049

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - AV31049-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
AV31049-ND
Snap Action, Limit Switches AV31049-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number AV31049-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Actuating Force 3.53 oz (0.9808 N)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers