DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| SIDE ACTUATED DETECT SWITCH BEND | |
| SIDE ACTUATED DETECT SWITCH FLAT | |
| SWITCH DETECTOR DPDT 5A 250V | |
| SWITCH DETECTOR SPDT 10MA 5V | |
| SWITCH DETECTOR SPDT 5A 250V | |
| SWITCH DETECTOR SPST-NC 10MA 5V | |
| SWITCH DETECTOR SPST-NC 5A 250V | |
| SWITCH DETECTOR SPST-NO 10MA 5V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH DETECTOR SPST-NO 50MA 20V | |
| SWITCH DETECTOR SPST-NO 5A 250V | |
| SWITCH DETECTOR SPST-NO | |
| SWITCH FRIDGE DOOR ON-MOM | |
| SWITCH SNAP ACT 4PST 100MA 50V | |
| SWITCH SNAP ACT DPDT 100MA 125V | |
| SWITCH SNAP ACT DPST-NC 6A 120V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 100MA 50V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACTION 4PST 6A 120V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| SWITCH SNAP ACTION DPDT 15A 125V | |
| SWITCH SNAP ACTION DPDT 20A 125V | |
| SWITCH SNAP ACTION DPDT 6A 120V | |
| SWITCH SNAP ACTION DPST 6A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 300V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 22A 125V | |
| SWITCH SNAP ACTION SPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 4A 250V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 120V | |
| SWITCH SNAP SPST-NC 200MA 250V | |
| SWITCH, LIMIT, ANGLE MOUNT ROLLE | |
| SWITCH, LIMIT, SURFACE MOUNT, IP | |
| SWITCH,LIMIT, ANGLE MOUNT, IP68 |
| << Prev | Next >> |