Panasonic Snap Action, Limit Switches AM51615C53N-A

Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4187-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4187-ND
Snap Action, Limit Switches 255-4187-ND
SWITCH SNAP ACTION SPDT 16A 125V

SWITCH SNAP ACTION SPDT 16A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-4187-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 221 F (-25 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.6000 to 16 amps
Actuating Force 7.76 oz (2.16 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - K1023364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details