SWITCH SNAP ACT SPST-NO 50MA 16V
Basic / Snap Action Switches 1-50mA 5-16VDC Wire leads NO Type
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 255-5123-ND | ASQM11638 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Simulated Roller Lever |
| Features | Dustproof | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |