C&K Components Snap Action, Limit Switches ASKHC2Q04AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ASKHC2Q04AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ASKHC2Q04AC-ND
Snap Action, Limit Switches ASKHC2Q04AC-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2Q04AC
Basic / Snap Action Switches ASKHC2Q04AC
Basic / Snap Action Switches Snap Switch Spdt 15A Qc High Plu

Basic / Snap Action Switches Snap Switch Spdt 15A Qc High Plu

Buy Now Datasheet
Snap C&k Components - 34AH5777 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
34AH5777
Snap C&k Components 34AH5777
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number ASKHC2Q04AC-ND ASKHC2Q04AC 34AH5777
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps
Actuating Force 20 oz (5.56 N) 20.14 oz (5.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351447-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers