Panasonic Snap Action, Limit Switches AV404461

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3401-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3401-ND
Snap Action, Limit Switches 255-3401-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant Panasonic - 92T1007 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant Panasonic
92T1007
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant Panasonic 92T1007
Microswitch, SPDT, Simulated Roller Lever, Solder, 100 mA RoHS Compliant: Yes

Microswitch, SPDT, Simulated Roller Lever, Solder, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV404461
Basic / Snap Action Switches AV404461
Basic / Snap Action Switches SPDT 0.1A, Hinge Simultd. Roller Levr

Basic / Snap Action Switches SPDT 0.1A, Hinge Simultd. Roller Levr

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3401-ND 92T1007 AV404461
Product Name Snap Action, Limit Switches Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326212 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action Switches - 2-2439028-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details