SWITCH SNAP ACTION DPDT 25A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | ADPFF3J04AC-ND | ADPFF3J04AC | 34AH5508 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Overtravel Plunger | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | ||
| Maximum Current | 2 to 25 amps |