Panasonic Snap Action, Limit Switches AV620564

Description
SWITCH SNAP SPST-NC 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NC 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6124-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6124-ND
Snap Action, Limit Switches 255-6124-ND
SWITCH SNAP SPST-NC 100MA 30V

SWITCH SNAP SPST-NC 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV620564
Basic / Snap Action Switches AV620564
Basic / Snap Action Switches

Basic / Snap Action Switches

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-6124-ND AV620564
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details