Panasonic Snap Action, Limit Switches ABV1214613

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5829-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5829-ND
Snap Action, Limit Switches 255-5829-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1214613
Basic / Snap Action Switches ABV1214613
Basic / Snap Action Switches SPDT Hinge Simulated Roller Lever QC

Basic / Snap Action Switches SPDT Hinge Simulated Roller Lever QC

Buy Now
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic - 26AK5556 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
26AK5556
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic 26AK5556
MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5829-ND ABV1214613 26AK5556
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-7 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL2-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details