Panasonic Snap Action, Limit Switches ABV1216613

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5831-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5831-ND
Snap Action, Limit Switches 255-5831-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1216613
Basic / Snap Action Switches ABV1216613
Basic / Snap Action Switches 250VAC 3A Turquo Roller Lever

Basic / Snap Action Switches 250VAC 3A Turquo Roller Lever

Buy Now Datasheet
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic - 26AK5557 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
26AK5557
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic 26AK5557
MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5831-ND ABV1216613 26AK5557
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351458-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details