MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 20A 125V
MICROSWITCH, SPDT, 20A. 250VAC, ROLLER LEVER; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Basic / Snap Action Switches LARGE BASICS A Plung LOC
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | BA-2RV2223-A2 | 480-4510-ND | 38B3732 | BA-2RV2223-A2 |
| Product Name | MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 2,27 N [8.0 oz] Operating Force, Screw Terminati | Snap Action, Limit Switches | Microswitch, Spdt, 20A. 250Vac, Roller Lever; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Lever Style; Roller Style | |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |