Panasonic Snap Action, Limit Switches AEQ11510

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5507-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5507-ND
Snap Action, Limit Switches 255-5507-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AEQ11510
Basic / Snap Action Switches AEQ11510
Basic / Snap Action Switches 3MM W/O BOSS TYPE PCB 1.2N OPER FORC

Basic / Snap Action Switches 3MM W/O BOSS TYPE PCB 1.2N OPER FORC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5507-ND AEQ11510
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details