C&K Components Snap Action, Limit Switches ADPDC2J04AC

Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1411-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1411-ND
Snap Action, Limit Switches CKN1411-ND
SWITCH SNAP ACTION DPDT 15A 125V

SWITCH SNAP ACTION DPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2J04AC
Basic / Snap Action Switches ADPDC2J04AC
Basic / Snap Action Switches DPDT SNAP 15A .25"QC

Basic / Snap Action Switches DPDT SNAP 15A .25"QC

Buy Now Datasheet
Microswitch, Dpdt, 15A, 250Vac, 850Gf; Microswitch Type C&k Components - 34AH5486 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Dpdt, 15A, 250Vac, 850Gf; Microswitch Type C&k Components
34AH5486
Microswitch, Dpdt, 15A, 250Vac, 850Gf; Microswitch Type C&k Components 34AH5486
MICROSWITCH, DPDT, 15A, 250VAC, 850GF; Microswitch Type:Snap Action; Microswitch Actuator:Overtravel Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, DPDT, 15A, 250VAC, 850GF; Microswitch Type:Snap Action; Microswitch Actuator:Overtravel Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1411-ND ADPDC2J04AC 34AH5486
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Dpdt, 15A, 250Vac, 850Gf; Microswitch Type C&k Components
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Maximum Current 15 amps 15 amps 15 amps
Actuating Force 29.99 oz (8.34 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326167 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details