Panasonic Snap Action, Limit Switches ABV1616619

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2048-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2048-ND
Snap Action, Limit Switches 255-2048-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1616619
Basic / Snap Action Switches ABV1616619
Basic / Snap Action Switches SPDT Hinge Roller Lever, Wire

Basic / Snap Action Switches SPDT Hinge Roller Lever, Wire

Buy Now Datasheet
Switch; Microswitch Type Panasonic - 23H0604 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Microswitch Type Panasonic
23H0604
Switch; Microswitch Type Panasonic 23H0604
SWITCH; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:1.18N RoHS Compliant: Yes

SWITCH; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:1.18N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2048-ND ABV1616619 23H0604
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Switch; Microswitch Type Panasonic
Actuator Style Lever Style; Roller Style Roller Lever
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details