Panasonic Snap Action, Limit Switches ASQ10630

Description
SWITCH SNAP SPST-NO 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6114-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6114-ND
Snap Action, Limit Switches 255-6114-ND
SWITCH SNAP SPST-NO 100MA 30V

SWITCH SNAP SPST-NO 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10630
Basic / Snap Action Switches ASQ10630
Basic / Snap Action Switches ASQ TURQUOISE STROKE SWITCHES

Basic / Snap Action Switches ASQ TURQUOISE STROKE SWITCHES

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-6114-ND ASQ10630
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
Snap Action Switches - K1014772 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details