Panasonic Snap Action, Limit Switches ASQM16420

Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5112-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5112-ND
Snap Action, Limit Switches 255-5112-ND
SWITCH SNAP ACT SPST-NC 50MA 16V

SWITCH SNAP ACT SPST-NC 50MA 16V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQM16420
Basic / Snap Action Switches ASQM16420
Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Rght 2Boss

Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Rght 2Boss

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5112-ND ASQM16420
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351445-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L03-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details