Panasonic Snap Action, Limit Switches AVT3244613

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6137-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6137-ND
Snap Action, Limit Switches 255-6137-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 250 V Rohs Compliant Panasonic - 71Y8828 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 250 V Rohs Compliant Panasonic
71Y8828
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 250 V Rohs Compliant Panasonic 71Y8828
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Simulated Roller Lever, Solder, 100 mA, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Simulated Roller Lever, Solder, 100 mA, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT3244613
Basic / Snap Action Switches AVT3244613
Basic / Snap Action Switches 1mA to 100mA Hinge Simultd. Roller Levr

Basic / Snap Action Switches 1mA to 100mA Hinge Simultd. Roller Levr

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6137-ND 71Y8828 AVT3244613
Product Name Snap Action, Limit Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details