Panasonic Snap Action, Limit Switches ABV1625403R

Description
SWITCH SNAP ACT SPST-NC 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ABV1625403R-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ABV1625403R-ND
Snap Action, Limit Switches ABV1625403R-ND
SWITCH SNAP ACT SPST-NC 3A 250V

SWITCH SNAP ACT SPST-NC 3A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number ABV1625403R-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers