SWITCH SNAP ACTION SPDT 15A 125V
MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 15A .178" QC
General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN1412-ND | 34AH5769 | ASKHC2J04AC | 70128583 |
| Product Name | Snap Action, Limit Switches | Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components | Basic / Snap Action Switches | Switch, GENERAL PURPOSE, Snap-Acting, THREADED BUSHING Actuator, QUICK CONNECT |
| Actuator Style | Overtravel Plunger | Pushbutton Style; Plunger | Plunger | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Actuating Force | 20 oz (5.56 N) | 20.14 oz (5.6 N) | 20 oz (5.56 N) |