C&K Components Snap Action, Limit Switches ADPDC2L04AC

Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1409-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1409-ND
Snap Action, Limit Switches CKN1409-ND
SWITCH SNAP ACTION DPDT 15A 125V

SWITCH SNAP ACTION DPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2L04AC
Basic / Snap Action Switches ADPDC2L04AC
Basic / Snap Action Switches DPDT 15A .250" QC

Basic / Snap Action Switches DPDT 15A .250" QC

Buy Now Datasheet
Snap C&k Components - 34AH5488 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
34AH5488
Snap C&k Components 34AH5488
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1409-ND ADPDC2L04AC 34AH5488
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Lever Style Lever
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 15 amps 15 amps
Actuating Force 17.99 oz (5 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326176 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details