Panasonic Snap Action, Limit Switches AVT32423

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4184-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4184-ND
Snap Action, Limit Switches 255-4184-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic - 71Y8826 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
71Y8826
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic 71Y8826
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Simulated Roller Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Simulated Roller Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT32423
Basic / Snap Action Switches AVT32423
Basic / Snap Action Switches 100mA to 3A, Hinge Simultd. Roller Levr

Basic / Snap Action Switches 100mA to 3A, Hinge Simultd. Roller Levr

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-4184-ND 71Y8826 AVT32423
Product Name Snap Action, Limit Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Simulated Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ25YXUL1147SDTSEQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 167 F (-40 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details