Panasonic Snap Action, Limit Switches AV16653F

Description
SWITCH SNAP ACT SPST-NO 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4186-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4186-ND
Snap Action, Limit Switches 255-4186-ND
SWITCH SNAP ACT SPST-NO 10A 125V

SWITCH SNAP ACT SPST-NO 10A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV16653F
Basic / Snap Action Switches AV16653F
Basic / Snap Action Switches 1 FormA, 10.1A, QC

Basic / Snap Action Switches 1 FormA, 10.1A, QC

Buy Now Datasheet
Microswitch, Door Interlock, Av1 Series, Spst-No, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic - 71Y8841 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Door Interlock, Av1 Series, Spst-No, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic
71Y8841
Microswitch, Door Interlock, Av1 Series, Spst-No, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic 71Y8841
Microswitch, Door Interlock, AV1 Series, SPST-NO, Button, Quick Connect, 10.1 A, 250 V RoHS Compliant: Yes

Microswitch, Door Interlock, AV1 Series, SPST-NO, Button, Quick Connect, 10.1 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-4186-ND AV16653F 71Y8841
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Door Interlock, Av1 Series, Spst-No, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details