Panasonic Snap Action, Limit Switches ABV1216619

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2043-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2043-ND
Snap Action, Limit Switches 255-2043-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic - 98F6961 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
98F6961
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic 98F6961
MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-2043-ND 98F6961
Product Name Snap Action, Limit Switches Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Actuating Force 6.35 oz (1.77 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1121682 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details