C&K Components Snap Action, Limit Switches ASKHF3A24AC

Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ASKHF3A24AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ASKHF3A24AC-ND
Snap Action, Limit Switches ASKHF3A24AC-ND
SWITCH SNAP ACTION SPDT 25A 125V

SWITCH SNAP ACTION SPDT 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3A24AC
Basic / Snap Action Switches ASKHF3A24AC
Basic / Snap Action Switches General Purpose Snap-acting Switch

Basic / Snap Action Switches General Purpose Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ASKHF3A24AC-ND ASKHF3A24AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 to 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details