Panasonic Snap Action, Limit Switches ASQ10610

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6483-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6483-ND
Snap Action, Limit Switches 255-6483-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic - 71Y8789 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic
71Y8789
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic 71Y8789
Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Wire Leaded, 100 mA RoHS Compliant: Yes

Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Wire Leaded, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-6483-ND 71Y8789
Product Name Snap Action, Limit Switches Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Snap Action, Limit Switches - Z12224-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details