Panasonic Snap Action, Limit Switches AVM34453

Description
SWITCH SIMULATED ROLLER LEVER TY
Request a Quote Datasheet
Description
SWITCH SIMULATED ROLLER LEVER TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-AVM34453-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-AVM34453-ND
Snap Action, Limit Switches 255-AVM34453-ND
SWITCH SIMULATED ROLLER LEVER TY

SWITCH SIMULATED ROLLER LEVER TY

Buy Now Datasheet
Microswitch, Fs Type Long Life, Avm3 Series, Spdt, Simulated Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic - 71Y8822 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs Type Long Life, Avm3 Series, Spdt, Simulated Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic
71Y8822
Microswitch, Fs Type Long Life, Avm3 Series, Spdt, Simulated Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic 71Y8822
Microswitch, FS Type Long Life, AVM3 Series, SPDT, Simulated Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Microswitch, FS Type Long Life, AVM3 Series, SPDT, Simulated Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-AVM34453-ND 71Y8822
Product Name Snap Action, Limit Switches Microswitch, Fs Type Long Life, Avm3 Series, Spdt, Simulated Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 1.94 oz (0.5395 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details