Panasonic Snap Action, Limit Switches ASQMR16420A

Description
SWITCH SNAP ACT FAIL DETECT 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT FAIL DETECT 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-ASQMR16420A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-ASQMR16420A-ND
Snap Action, Limit Switches 255-ASQMR16420A-ND
SWITCH SNAP ACT FAIL DETECT 16V

SWITCH SNAP ACT FAIL DETECT 16V

Buy Now Datasheet
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic - 36AJ7986 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
36AJ7986
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic 36AJ7986
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NC; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-ASQMR16420A-ND 36AJ7986
Product Name Snap Action, Limit Switches Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details
D2FS Ultra Subminiature Basic Switch - D2FS-FL-N-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers