SWITCH SNAP ACT DPST-NO 10A 125V
Basic / Snap Action Switches 2 FormA, 10.1A, QC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 255-6117-ND | AV12853F |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | |
| Standards and Certifications | RoHS | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | |
| Configuration | Normally Open (NO) |