DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| D4N-1B32R | |
| D4N-1B62R | |
| D4N-2C20R | |
| D4N-4C2HR | |
| D4N-8C20R | |
| D4SL-3NDA-D | |
| LIMIT SW TOP ROLLER PLUNGER | |
| LIMIT SWITCH, ROLLER PLUNGER | |
| LIMIT SWITCH, WIRE SPRING | |
| LIMIT SWITCH,ADJUSTABLE ROLLER | |
| LIMIT SWITCH,ROD LEVER | |
| SMALL LS RLR.LVR LED INDICATOR | |
| SWITCH DETECT SPST-NO 100MA 16V | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR SPDT 100MA 30V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH SNAP 3PST 10A 120V | |
| SWITCH SNAP 4PST 15A 120V | |
| SWITCH SNAP ACT 3PST-NC 3A 240V | |
| SWITCH SNAP ACT 4PST-NC 15A 120V | |
| SWITCH SNAP ACT DPDT 100MA 125V | |
| SWITCH SNAP ACT DPST-NC 10A 120V | |
| SWITCH SNAP ACT DPST-NC 15A 120V | |
| SWITCH SNAP ACT DPST-NC 3A 240V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 300MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 30V | |
| SWITCH SNAP ACT SPST-NC 10MA 24V | |
| SWITCH SNAP ACT SPST-NC 30MA 30V | |
| SWITCH SNAP ACTION 3PST 10A 120V | |
| SWITCH SNAP ACTION 3PST 3A 240V | |
| SWITCH SNAP ACTION 4PST 15A 120V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| SWITCH SNAP ACTION DPDT 16A 125V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION DPST 15A 120V | |
| SWITCH SNAP ACTION DPST 3A 240V | |
| SWITCH SNAP ACTION PNP SLD ST | |
| SWITCH SNAP ACTION PNP | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 4A 30V | |
| SWITCH SNAP ACTION SPDT 50MA 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION | |
| SWITCH SNAP SPST-NO 100MA 30V | |
| SWITCH SPDT 1A 30VDC ROLLR PLNGR | |
| ULTRA SUB-MINIATURE SNAP ACTION |
| << Prev | Next >> |