C&K Components Snap Action, Limit Switches ASKHC2J04AY

Description
SWITCH SNAP ACT SPST-NO 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11179-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11179-ND
Snap Action, Limit Switches CKN11179-ND
SWITCH SNAP ACT SPST-NO 15A 125V

SWITCH SNAP ACT SPST-NO 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2J04AY
Basic / Snap Action Switches ASKHC2J04AY
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN11179-ND ASKHC2J04AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL03 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details